Capital Lighting, Inc. 67-33-F Flush Mounts-Bowl Style 337416

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Moritz Bronze Product Name: One Light Flush Mount UPC: 782042780644 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Moritz Bronze Product Name: One Light Flush Mount UPC: 782042780644 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
67-33-F Flush Mounts-Bowl Style - 337416 - Capital Lighting, Inc.
Columbus, OH, USA
67-33-F Flush Mounts-Bowl Style
337416
67-33-F Flush Mounts-Bowl Style 337416
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Moritz Bronze Product Name: One Light Flush Mount UPC: 782042780644 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Moritz Bronze
Product Name: One Light Flush Mount
UPC: 782042780644
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337416
Product Name 67-33-F Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details