Capital Lighting, Inc. 75-23 Exterior -Wall Mount 337409

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 47.50 Extension: 21.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Wall Lantern UPC: 782042927544 Category: Exterior Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 47.50 Extension: 21.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Wall Lantern UPC: 782042927544 Category: Exterior Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
75-23 Exterior -Wall Mount - 337409 - Capital Lighting, Inc.
Columbus, OH, USA
75-23 Exterior -Wall Mount
337409
75-23 Exterior -Wall Mount 337409
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 47.50 Extension: 21.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Wall Lantern UPC: 782042927544 Category: Exterior Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 47.50
Extension: 21.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Wall Lantern
UPC: 782042927544
Category: Exterior
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337409
Product Name 75-23 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details