Capital Lighting, Inc. 75-82 Exterior -Post/Pier Head 337404

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Post Lantern UPC: 782042927582 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Post Lantern UPC: 782042927582 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75-82 Exterior -Post/Pier Head - 337404 - Capital Lighting, Inc.
Columbus, OH, USA
75-82 Exterior -Post/Pier Head
337404
75-82 Exterior -Post/Pier Head 337404
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Post Lantern UPC: 782042927582 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Post Lantern
UPC: 782042927582
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337404
Product Name 75-82 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details