Capital Lighting, Inc. 75-93 Exterior -Hanging 337403

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Hanging Lantern UPC: 782042927568 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Hanging Lantern UPC: 782042927568 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75-93 Exterior -Hanging - 337403 - Capital Lighting, Inc.
Columbus, OH, USA
75-93 Exterior -Hanging
337403
75-93 Exterior -Hanging 337403
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 37.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Hanging Lantern UPC: 782042927568 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 37.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Hanging Lantern
UPC: 782042927568
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337403
Product Name 75-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details