Capital Lighting, Inc. 75-94 Exterior -Hanging 337401

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 49.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Hanging Lantern UPC: 782042927575 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 49.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Hanging Lantern UPC: 782042927575 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
75-94 Exterior -Hanging - 337401 - Capital Lighting, Inc.
Columbus, OH, USA
75-94 Exterior -Hanging
337401
75-94 Exterior -Hanging 337401
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 49.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Hanging Lantern UPC: 782042927575 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 49.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Hanging Lantern
UPC: 782042927575
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337401
Product Name 75-94 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details