Capital Lighting, Inc. Sconces-Single Glass 337391

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 337391 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
337391
Sconces-Single Glass 337391
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Leaf
Weight: 5
Product Name: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337391
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details