Capital Lighting, Inc. Sconces-Double Candle 337317

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779009679 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779009679 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 337317 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
337317
Sconces-Double Candle 337317
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779009679 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Venetian Bronze
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779009679
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337317
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details