Capital Lighting, Inc. Sconces-Double Candle 337314

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779009662 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779009662 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 337314 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
337314
Sconces-Double Candle 337314
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779009662 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Venetian Bronze
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779009662
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337314
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details