Capital Lighting, Inc. C41251 Lamps-Table Lamps 334695

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675495864 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675495864 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41251 Lamps-Table Lamps - 334695 - Capital Lighting, Inc.
Columbus, OH, USA
C41251 Lamps-Table Lamps
334695
C41251 Lamps-Table Lamps 334695
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675495864 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675495864
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334695
Product Name C41251 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details