Capital Lighting, Inc. C41250 Lamps-Desk/Piano Lamps 334692

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Desk Lamp UPC: 088675495857 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Desk Lamp UPC: 088675495857 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41250 Lamps-Desk/Piano Lamps - 334692 - Capital Lighting, Inc.
Columbus, OH, USA
C41250 Lamps-Desk/Piano Lamps
334692
C41250 Lamps-Desk/Piano Lamps 334692
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Desk Lamp UPC: 088675495857 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 15.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Desk Lamp
UPC: 088675495857
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334692
Product Name C41250 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details