Capital Lighting, Inc. C41249 Lamps-Table Lamps 334690

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675495789 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675495789 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41249 Lamps-Table Lamps - 334690 - Capital Lighting, Inc.
Columbus, OH, USA
C41249 Lamps-Table Lamps
334690
C41249 Lamps-Table Lamps 334690
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 29.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675495789 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 29.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Table Lamp
UPC: 088675495789
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334690
Product Name C41249 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details