Capital Lighting, Inc. LS-19716C Mid. Chandeliers-Other 334684

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 155.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675448013
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 155.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675448013

Suppliers

Company
Product
Description
Supplier Links
LS-19716C Mid. Chandeliers-Other - 334684 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19716C Mid. Chandeliers-Other
334684
LS-19716C Mid. Chandeliers-Other 334684
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 155.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Chrome Product Name: Six Light Up Lighting Chandelier UPC: 088675448013

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 155.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 25
Finish: Chrome
Product Name: Six Light Up Lighting Chandelier
UPC: 088675448013

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334684
Product Name LS-19716C Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details