Capital Lighting, Inc. C61223 Lamps-Floor Lamps 334679

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.50 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Dark Bronze Metal Body w/ Amber Crystal Adornments Product Name: Three Light Floor Lamp UPC: 088675495536 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.50 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Dark Bronze Metal Body w/ Amber Crystal Adornments Product Name: Three Light Floor Lamp UPC: 088675495536 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61223 Lamps-Floor Lamps - 334679 - Capital Lighting, Inc.
Columbus, OH, USA
C61223 Lamps-Floor Lamps
334679
C61223 Lamps-Floor Lamps 334679
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 65.50 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Dark Bronze Metal Body w/ Amber Crystal Adornments Product Name: Three Light Floor Lamp UPC: 088675495536 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 65.50
Bulb
Type: E-12
Qty: 3
Wattage: 40
Finish: Dark Bronze Metal Body w/ Amber Crystal Adornments
Product Name: Three Light Floor Lamp
UPC: 088675495536
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334679
Product Name C61223 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details