Capital Lighting, Inc. EL-10077 Sconces-Quad plus 334678

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.50 Bulb Type: G4 Qty: 6 Wattage: 20 Weight: 7.3 Product Name: Six Light Wall Lamp UPC: 088675900597 Category: Wall Lamp Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.50 Bulb Type: G4 Qty: 6 Wattage: 20 Weight: 7.3 Product Name: Six Light Wall Lamp UPC: 088675900597 Category: Wall Lamp Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-10077 Sconces-Quad plus - 334678 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10077 Sconces-Quad plus
334678
EL-10077 Sconces-Quad plus 334678
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.50 Bulb Type: G4 Qty: 6 Wattage: 20 Weight: 7.3 Product Name: Six Light Wall Lamp UPC: 088675900597 Category: Wall Lamp Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 16.50
Bulb
Type: G4
Qty: 6
Wattage: 20
Weight: 7.3
Product Name: Six Light Wall Lamp
UPC: 088675900597
Category: Wall Lamp
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334678
Product Name EL-10077 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details