Capital Lighting, Inc. C61244 Lamps-Floor Lamps 334677

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495765 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495765 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61244 Lamps-Floor Lamps - 334677 - Capital Lighting, Inc.
Columbus, OH, USA
C61244 Lamps-Floor Lamps
334677
C61244 Lamps-Floor Lamps 334677
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495765 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 60.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Floor Lamp
UPC: 088675495765
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334677
Product Name C61244 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details