Capital Lighting, Inc. C61251 Lamps-Floor Lamps 334676

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675495895 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675495895 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61251 Lamps-Floor Lamps - 334676 - Capital Lighting, Inc.
Columbus, OH, USA
C61251 Lamps-Floor Lamps
334676
C61251 Lamps-Floor Lamps 334676
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675495895 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Floor Lamp
UPC: 088675495895
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334676
Product Name C61251 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details