Capital Lighting, Inc. C61247 Lamps-Floor Lamps 334674

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Rusted Bronze & Antique Brass Metal Body Product Name: One Light Floor Lamp UPC: 088675495802 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Rusted Bronze & Antique Brass Metal Body Product Name: One Light Floor Lamp UPC: 088675495802 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61247 Lamps-Floor Lamps - 334674 - Capital Lighting, Inc.
Columbus, OH, USA
C61247 Lamps-Floor Lamps
334674
C61247 Lamps-Floor Lamps 334674
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Rusted Bronze & Antique Brass Metal Body Product Name: One Light Floor Lamp UPC: 088675495802 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 60.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Rusted Bronze & Antique Brass Metal Body
Product Name: One Light Floor Lamp
UPC: 088675495802
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334674
Product Name C61247 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details