Capital Lighting, Inc. EL-50080 Flush Mounts-Bowl Style 334667

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.50 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 21 Product Name: 12 Light Flush Mount UPC: 088675900665 Category: Flush Mount Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.50 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 21 Product Name: 12 Light Flush Mount UPC: 088675900665 Category: Flush Mount Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-50080 Flush Mounts-Bowl Style - 334667 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50080 Flush Mounts-Bowl Style
334667
EL-50080 Flush Mounts-Bowl Style 334667
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.50 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 21 Product Name: 12 Light Flush Mount UPC: 088675900665 Category: Flush Mount Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 12.50
Bulb
Type: G4
Qty: 12
Wattage: 20
Weight: 21
Product Name: 12 Light Flush Mount
UPC: 088675900665
Category: Flush Mount
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334667
Product Name EL-50080 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details