Capital Lighting, Inc. EL-50091 Flush Mounts-Other 334666

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 14.50 Bulb Type: G4 Qty: 16 Wattage: 20 Weight: 30 Product Name: 16 Light Flush Mount UPC: 088675900719 Category: Flush Mount Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 14.50 Bulb Type: G4 Qty: 16 Wattage: 20 Weight: 30 Product Name: 16 Light Flush Mount UPC: 088675900719 Category: Flush Mount Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-50091 Flush Mounts-Other - 334666 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50091 Flush Mounts-Other
334666
EL-50091 Flush Mounts-Other 334666
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 14.50 Bulb Type: G4 Qty: 16 Wattage: 20 Weight: 30 Product Name: 16 Light Flush Mount UPC: 088675900719 Category: Flush Mount Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 14.50
Bulb
Type: G4
Qty: 16
Wattage: 20
Weight: 30
Product Name: 16 Light Flush Mount
UPC: 088675900719
Category: Flush Mount
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334666
Product Name EL-50091 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details