Capital Lighting, Inc. EL-90040 Lamps-Floor Lamps 334663

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Weight: 24.8 Product Name: One Light Floor Lamp UPC: 088675900344 Category: Floor Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Weight: 24.8 Product Name: One Light Floor Lamp UPC: 088675900344 Category: Floor Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-90040 Lamps-Floor Lamps - 334663 - Capital Lighting, Inc.
Columbus, OH, USA
EL-90040 Lamps-Floor Lamps
334663
EL-90040 Lamps-Floor Lamps 334663
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Weight: 24.8 Product Name: One Light Floor Lamp UPC: 088675900344 Category: Floor Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Brass
Weight: 24.8
Product Name: One Light Floor Lamp
UPC: 088675900344
Category: Floor Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334663
Product Name EL-90040 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details