Capital Lighting, Inc. ELF-30034 Lamps-Table Lamps 334662

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Qty: 1 Wattage: 25 Finish: Antique Brass Weight: 18.8 Product Name: One Light Table Lamp UPC: 088675449188 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Qty: 1 Wattage: 25 Finish: Antique Brass Weight: 18.8 Product Name: One Light Table Lamp UPC: 088675449188 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
ELF-30034 Lamps-Table Lamps - 334662 - Capital Lighting, Inc.
Columbus, OH, USA
ELF-30034 Lamps-Table Lamps
334662
ELF-30034 Lamps-Table Lamps 334662
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Qty: 1 Wattage: 25 Finish: Antique Brass Weight: 18.8 Product Name: One Light Table Lamp UPC: 088675449188 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.75
Bulb
Qty: 1
Wattage: 25
Finish: Antique Brass
Weight: 18.8
Product Name: One Light Table Lamp
UPC: 088675449188
Category: Table Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334662
Product Name ELF-30034 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details