Capital Lighting, Inc. EL-90046 Lamps-Pharmacy-Floor 334660

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 56.00 Bulb Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 14.4 Product Name: One Light Floor Lamp UPC: 088675900368 Category: Floor Lamp Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 56.00 Bulb Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 14.4 Product Name: One Light Floor Lamp UPC: 088675900368 Category: Floor Lamp Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-90046 Lamps-Pharmacy-Floor - 334660 - Capital Lighting, Inc.
Columbus, OH, USA
EL-90046 Lamps-Pharmacy-Floor
334660
EL-90046 Lamps-Pharmacy-Floor 334660
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 56.00 Bulb Qty: 1 Wattage: 23 Finish: Dark Bronze Weight: 14.4 Product Name: One Light Floor Lamp UPC: 088675900368 Category: Floor Lamp Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 56.00
Bulb
Qty: 1
Wattage: 23
Finish: Dark Bronze
Weight: 14.4
Product Name: One Light Floor Lamp
UPC: 088675900368
Category: Floor Lamp
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334660
Product Name EL-90046 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details