Capital Lighting, Inc. LS-18969 Mid. Chandeliers-Glass Up 334659

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Dark Bronze Weight: 32 Product Name: Nine Light Up Lighting Chandelier UPC: 088675448174 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Dark Bronze Weight: 32 Product Name: Nine Light Up Lighting Chandelier UPC: 088675448174 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-18969 Mid. Chandeliers-Glass Up - 334659 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18969 Mid. Chandeliers-Glass Up
334659
LS-18969 Mid. Chandeliers-Glass Up 334659
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Dark Bronze Weight: 32 Product Name: Nine Light Up Lighting Chandelier UPC: 088675448174 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Bulb
Type: A-19
Qty: 9
Wattage: 60
Finish: Dark Bronze
Weight: 32
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675448174
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334659
Product Name LS-18969 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details