Capital Lighting, Inc. LS-19708 Pendants-Fabric Shade 334658

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 85.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Large Pendant UPC: 088675451006
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 85.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Large Pendant UPC: 088675451006

Suppliers

Company
Product
Description
Supplier Links
LS-19708 Pendants-Fabric Shade - 334658 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19708 Pendants-Fabric Shade
334658
LS-19708 Pendants-Fabric Shade 334658
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 85.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Large Pendant UPC: 088675451006

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 85.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Large Pendant
UPC: 088675451006

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334658
Product Name LS-19708 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details