Capital Lighting, Inc. LS-19160 Mini Pendants-Cable 334657

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 84.25 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 4.5 Product Name: One Light Pendant UPC: 088675455639 Category: Pendant Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 84.25 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 4.5 Product Name: One Light Pendant UPC: 088675455639 Category: Pendant Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-19160 Mini Pendants-Cable - 334657 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19160 Mini Pendants-Cable
334657
LS-19160 Mini Pendants-Cable 334657
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 84.25 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 4.5 Product Name: One Light Pendant UPC: 088675455639 Category: Pendant Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 84.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Weight: 4.5
Product Name: One Light Pendant
UPC: 088675455639
Category: Pendant Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334657
Product Name LS-19160 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details