Capital Lighting, Inc. LS-19165 Mid. Chandeliers-Drum Shades 334654

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 71.50 Bulb Type: Medium Qty: 5 Wattage: 60 Weight: 22 Product Name: Five Light Ceiling Lamp UPC: 088675455219 Category: Ceiling Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 71.50 Bulb Type: Medium Qty: 5 Wattage: 60 Weight: 22 Product Name: Five Light Ceiling Lamp UPC: 088675455219 Category: Ceiling Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-19165 Mid. Chandeliers-Drum Shades - 334654 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19165 Mid. Chandeliers-Drum Shades
334654
LS-19165 Mid. Chandeliers-Drum Shades 334654
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 71.50 Bulb Type: Medium Qty: 5 Wattage: 60 Weight: 22 Product Name: Five Light Ceiling Lamp UPC: 088675455219 Category: Ceiling Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 71.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Weight: 22
Product Name: Five Light Ceiling Lamp
UPC: 088675455219
Category: Ceiling Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334654
Product Name LS-19165 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details