Capital Lighting, Inc. LS-19227 Mini Pendants-4+Light Cluster 334653

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 57.50 Bulb Type: LED Qty: 7 Wattage: 3 Weight: 8 Product Name: Seven Light Ceiling Lamp UPC: 088675455622 Category: Ceiling Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 57.50 Bulb Type: LED Qty: 7 Wattage: 3 Weight: 8 Product Name: Seven Light Ceiling Lamp UPC: 088675455622 Category: Ceiling Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-19227 Mini Pendants-4+Light Cluster - 334653 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19227 Mini Pendants-4+Light Cluster
334653
LS-19227 Mini Pendants-4+Light Cluster 334653
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 57.50 Bulb Type: LED Qty: 7 Wattage: 3 Weight: 8 Product Name: Seven Light Ceiling Lamp UPC: 088675455622 Category: Ceiling Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 57.50
Bulb
Type: LED
Qty: 7
Wattage: 3
Weight: 8
Product Name: Seven Light Ceiling Lamp
UPC: 088675455622
Category: Ceiling Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334653
Product Name LS-19227 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details