Capital Lighting, Inc. LS-19280 Pendants-Other 334651

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.50 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Pendant UPC: 088675452072
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.50 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Pendant UPC: 088675452072

Suppliers

Company
Product
Description
Supplier Links
LS-19280 Pendants-Other - 334651 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19280 Pendants-Other
334651
LS-19280 Pendants-Other 334651
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.50 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Pendant UPC: 088675452072

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 66.50
Bulb
Type: G4
Qty: 9
Wattage: 20
Finish: Chrome
Product Name: Nine Light Pendant
UPC: 088675452072

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334651
Product Name LS-19280 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details