Capital Lighting, Inc. EL-10078 Mini Pendants-4+Light Cluster 334649

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 50.75 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 18 Product Name: 12 Light Ceiling Lamp UPC: 088675900603 Category: Ceiling Lamp Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 50.75 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 18 Product Name: 12 Light Ceiling Lamp UPC: 088675900603 Category: Ceiling Lamp Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-10078 Mini Pendants-4+Light Cluster - 334649 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10078 Mini Pendants-4+Light Cluster
334649
EL-10078 Mini Pendants-4+Light Cluster 334649
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 50.75 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 18 Product Name: 12 Light Ceiling Lamp UPC: 088675900603 Category: Ceiling Lamp Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 50.75
Bulb
Type: G4
Qty: 12
Wattage: 20
Weight: 18
Product Name: 12 Light Ceiling Lamp
UPC: 088675900603
Category: Ceiling Lamp
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334649
Product Name EL-10078 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details