Capital Lighting, Inc. EL-50077 Flush Mounts-Other 334648

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.50 Bulb Type: G4 Qty: 9 Wattage: 20 Weight: 11 Product Name: Nine Light Flush Mount UPC: 088675900641 Category: Flush Mount Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.50 Bulb Type: G4 Qty: 9 Wattage: 20 Weight: 11 Product Name: Nine Light Flush Mount UPC: 088675900641 Category: Flush Mount Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-50077 Flush Mounts-Other - 334648 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50077 Flush Mounts-Other
334648
EL-50077 Flush Mounts-Other 334648
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.50 Bulb Type: G4 Qty: 9 Wattage: 20 Weight: 11 Product Name: Nine Light Flush Mount UPC: 088675900641 Category: Flush Mount Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 15.50
Bulb
Type: G4
Qty: 9
Wattage: 20
Weight: 11
Product Name: Nine Light Flush Mount
UPC: 088675900641
Category: Flush Mount
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334648
Product Name EL-50077 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details