Capital Lighting, Inc. EL-50066 Flush Mounts-Drum Shades 334645

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Weight: 15.4 Product Name: Nine Light Flush Mount UPC: 088675900535 Category: Flush Mount Safety Rating: eTL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Weight: 15.4 Product Name: Nine Light Flush Mount UPC: 088675900535 Category: Flush Mount Safety Rating: eTL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-50066 Flush Mounts-Drum Shades - 334645 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50066 Flush Mounts-Drum Shades
334645
EL-50066 Flush Mounts-Drum Shades 334645
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Weight: 15.4 Product Name: Nine Light Flush Mount UPC: 088675900535 Category: Flush Mount Safety Rating: eTL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: G4
Qty: 9
Wattage: 20
Finish: Chrome
Weight: 15.4
Product Name: Nine Light Flush Mount
UPC: 088675900535
Category: Flush Mount
Safety Rating: eTL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334645
Product Name EL-50066 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details