Capital Lighting, Inc. EL-10083 Mini Pendants-4+Light Cluster 334644

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 47.00 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 30 Product Name: 12 Light Ceiling Lamp UPC: 088675900627 Category: Ceiling Lamp Safety Rating: eTL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 47.00 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 30 Product Name: 12 Light Ceiling Lamp UPC: 088675900627 Category: Ceiling Lamp Safety Rating: eTL

Suppliers

Company
Product
Description
Supplier Links
EL-10083 Mini Pendants-4+Light Cluster - 334644 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10083 Mini Pendants-4+Light Cluster
334644
EL-10083 Mini Pendants-4+Light Cluster 334644
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 47.00 Bulb Type: G4 Qty: 12 Wattage: 20 Weight: 30 Product Name: 12 Light Ceiling Lamp UPC: 088675900627 Category: Ceiling Lamp Safety Rating: eTL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 47.00
Bulb
Type: G4
Qty: 12
Wattage: 20
Weight: 30
Product Name: 12 Light Ceiling Lamp
UPC: 088675900627
Category: Ceiling Lamp
Safety Rating: eTL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334644
Product Name EL-10083 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details