Capital Lighting, Inc. EL-30040 Lamps-Table Lamps 334643

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Weight: 13 Product Name: One Light Table Lamp UPC: 088675900306 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Weight: 13 Product Name: One Light Table Lamp UPC: 088675900306 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30040 Lamps-Table Lamps - 334643 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30040 Lamps-Table Lamps
334643
EL-30040 Lamps-Table Lamps 334643
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Brass Weight: 13 Product Name: One Light Table Lamp UPC: 088675900306 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Brass
Weight: 13
Product Name: One Light Table Lamp
UPC: 088675900306
Category: Table Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334643
Product Name EL-30040 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details