Capital Lighting, Inc. EL-30046 Lamps-Table Lamps 334642

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark bronze Weight: 9.8 Product Name: One Light Table Lamp UPC: 088675900337 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark bronze Weight: 9.8 Product Name: One Light Table Lamp UPC: 088675900337 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30046 Lamps-Table Lamps - 334642 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30046 Lamps-Table Lamps
334642
EL-30046 Lamps-Table Lamps 334642
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark bronze Weight: 9.8 Product Name: One Light Table Lamp UPC: 088675900337 Category: Table Lamp Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark bronze
Weight: 9.8
Product Name: One Light Table Lamp
UPC: 088675900337
Category: Table Lamp
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334642
Product Name EL-30046 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details