Capital Lighting, Inc. LS-114PS Lamps-Accent Lamps 334632

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454861 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454861 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-114PS Lamps-Accent Lamps - 334632 - Capital Lighting, Inc.
Columbus, OH, USA
LS-114PS Lamps-Accent Lamps
334632
LS-114PS Lamps-Accent Lamps 334632
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454861 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Silver
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454861
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334632
Product Name LS-114PS Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details