Capital Lighting, Inc. LS-114BLK Lamps-Accent Lamps 334631

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454823 Category: Clamp-On Lamp Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454823 Category: Clamp-On Lamp Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-114BLK Lamps-Accent Lamps - 334631 - Capital Lighting, Inc.
Columbus, OH, USA
LS-114BLK Lamps-Accent Lamps
334631
LS-114BLK Lamps-Accent Lamps 334631
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.3 Product Name: One Light Clamp-On Lamp UPC: 088675454823 Category: Clamp-On Lamp Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.3
Product Name: One Light Clamp-On Lamp
UPC: 088675454823
Category: Clamp-On Lamp
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334631
Product Name LS-114BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details