Capital Lighting, Inc. LS-18963 Island/Pool Table-3 Light Bar 334625

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 70.00 Length 70.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Island / Billiard Fixture UPC: 088675448150 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 70.00 Length 70.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Island / Billiard Fixture UPC: 088675448150 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-18963 Island/Pool Table-3 Light Bar - 334625 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18963 Island/Pool Table-3 Light Bar
334625
LS-18963 Island/Pool Table-3 Light Bar 334625
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 70.00 Length 70.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Island / Billiard Fixture UPC: 088675448150 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 70.00
Length 70.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Dark Bronze
Product Name: Three Light Island / Billiard Fixture
UPC: 088675448150
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334625
Product Name LS-18963 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details