Capital Lighting, Inc. LS-18731 Mini Pendants-Rod 334620

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 56.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675453789 Glass: Frost/ Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 56.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675453789 Glass: Frost/ Clear

Suppliers

Company
Product
Description
Supplier Links
LS-18731 Mini Pendants-Rod - 334620 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18731 Mini Pendants-Rod
334620
LS-18731 Mini Pendants-Rod 334620
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 56.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675453789 Glass: Frost/ Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 56.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675453789
Glass: Frost/ Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334620
Product Name LS-18731 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details