Capital Lighting, Inc. LS-16711 Semi-Flush Mts.-Spot Lights 334618

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 5.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall / Ceiling Light UPC: 088675453697 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 5.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall / Ceiling Light UPC: 088675453697 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16711 Semi-Flush Mts.-Spot Lights - 334618 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16711 Semi-Flush Mts.-Spot Lights
334618
LS-16711 Semi-Flush Mts.-Spot Lights 334618
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 5.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall / Ceiling Light UPC: 088675453697 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 5.25
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Wall / Ceiling Light
UPC: 088675453697
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334618
Product Name LS-16711 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details