Capital Lighting, Inc. LS-16141ALU Sconces-Metal 334617

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Extension: 4.25 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.25 Product Name: Three Light Wall Lamp UPC: 0886754490881 Category: Wall Lamp Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Extension: 4.25 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.25 Product Name: Three Light Wall Lamp UPC: 0886754490881 Category: Wall Lamp Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16141ALU Sconces-Metal - 334617 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16141ALU Sconces-Metal
334617
LS-16141ALU Sconces-Metal 334617
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Extension: 4.25 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Aluminum Weight: 1.25 Product Name: Three Light Wall Lamp UPC: 0886754490881 Category: Wall Lamp Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Extension: 4.25
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Aluminum
Weight: 1.25
Product Name: Three Light Wall Lamp
UPC: 0886754490881
Category: Wall Lamp
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334617
Product Name LS-16141ALU Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details