Capital Lighting, Inc. LS-16161 Sconces-Single Glass 334616

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 4 Product Name: One Light Wall Lamp UPC: 088675455226 Category: Wall Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 4 Product Name: One Light Wall Lamp UPC: 088675455226 Category: Wall Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-16161 Sconces-Single Glass - 334616 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16161 Sconces-Single Glass
334616
LS-16161 Sconces-Single Glass 334616
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 4 Product Name: One Light Wall Lamp UPC: 088675455226 Category: Wall Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 4
Product Name: One Light Wall Lamp
UPC: 088675455226
Category: Wall Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334616
Product Name LS-16161 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details