Capital Lighting, Inc. LS-16681C Sconces-Single Glass 334615

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: LED Qty: 5 Wattage: 8 Weight: 2.5 Product Name: Five Light Wall Sconce UPC: 088675455806 Category: Led Wall Sconce Safety Rating: UL,ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: LED Qty: 5 Wattage: 8 Weight: 2.5 Product Name: Five Light Wall Sconce UPC: 088675455806 Category: Led Wall Sconce Safety Rating: UL,ETL

Suppliers

Company
Product
Description
Supplier Links
LS-16681C Sconces-Single Glass - 334615 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16681C Sconces-Single Glass
334615
LS-16681C Sconces-Single Glass 334615
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: LED Qty: 5 Wattage: 8 Weight: 2.5 Product Name: Five Light Wall Sconce UPC: 088675455806 Category: Led Wall Sconce Safety Rating: UL,ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.00
Bulb
Type: LED
Qty: 5
Wattage: 8
Weight: 2.5
Product Name: Five Light Wall Sconce
UPC: 088675455806
Category: Led Wall Sconce
Safety Rating: UL,ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334615
Product Name LS-16681C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details