Capital Lighting, Inc. LS-16721 Semi-Flush Mts.-Spot Lights 334604

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall / Ceiling Light UPC: 088675453727 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall / Ceiling Light UPC: 088675453727 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16721 Semi-Flush Mts.-Spot Lights - 334604 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16721 Semi-Flush Mts.-Spot Lights
334604
LS-16721 Semi-Flush Mts.-Spot Lights 334604
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall / Ceiling Light UPC: 088675453727 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.50
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Wall / Ceiling Light
UPC: 088675453727
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334604
Product Name LS-16721 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details