Capital Lighting, Inc. 72361-171 Exterior -Wall Mount 334597

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72361-171 Exterior -Wall Mount - 334597 - Capital Lighting, Inc.
Columbus, OH, USA
72361-171 Exterior -Wall Mount
334597
72361-171 Exterior -Wall Mount 334597
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334597
Product Name 72361-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details