Capital Lighting, Inc. 72391-143C Exterior -Wall Mount 334595

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72391-143C Exterior -Wall Mount - 334595 - Capital Lighting, Inc.
Columbus, OH, USA
72391-143C Exterior -Wall Mount
334595
72391-143C Exterior -Wall Mount 334595
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 7
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Oil Rubbed Bronze w/Gold Highlights
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334595
Product Name 72391-143C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details