Capital Lighting, Inc. 72371-615B Exterior -Wall Mt./Flush 334593

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern

Suppliers

Company
Product
Description
Supplier Links
72371-615B Exterior -Wall Mt./Flush - 334593 - Capital Lighting, Inc.
Columbus, OH, USA
72371-615B Exterior -Wall Mt./Flush
334593
72371-615B Exterior -Wall Mt./Flush 334593
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 3 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Dorian Bronze Product Name: Pocket Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 3
Bulb
Type: GU-10
Qty: 2
Wattage: 35
Finish: Dorian Bronze
Product Name: Pocket Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334593
Product Name 72371-615B Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details