Capital Lighting, Inc. 72382-246 Exterior -Wall Mount 334592

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Alder Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Alder Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72382-246 Exterior -Wall Mount - 334592 - Capital Lighting, Inc.
Columbus, OH, USA
72382-246 Exterior -Wall Mount
334592
72382-246 Exterior -Wall Mount 334592
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4.5 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Alder Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Extension: 4.5
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Alder Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334592
Product Name 72382-246 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details