Capital Lighting, Inc. 72381-246 Exterior -Wall Mount 334590

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Alder Bronze Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Alder Bronze Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72381-246 Exterior -Wall Mount - 334590 - Capital Lighting, Inc.
Columbus, OH, USA
72381-246 Exterior -Wall Mount
334590
72381-246 Exterior -Wall Mount 334590
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.25 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Alder Bronze Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.00
Extension: 4.25
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Alder Bronze
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334590
Product Name 72381-246 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details