Capital Lighting, Inc. 72393-143C Exterior -Wall Mount 334579

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Wall Mount

Suppliers

Company
Product
Description
Supplier Links
72393-143C Exterior -Wall Mount - 334579 - Capital Lighting, Inc.
Columbus, OH, USA
72393-143C Exterior -Wall Mount
334579
72393-143C Exterior -Wall Mount 334579
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 11 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Oil Rubbed Bronze w/Gold Highlights Product Name: Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.75
Extension: 11
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Oil Rubbed Bronze w/Gold Highlights
Product Name: Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334579
Product Name 72393-143C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details