Capital Lighting, Inc. W5271-77 Sconces-Single Glass 334547

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bracket

Suppliers

Company
Product
Description
Supplier Links
W5271-77 Sconces-Single Glass - 334547 - Capital Lighting, Inc.
Columbus, OH, USA
W5271-77 Sconces-Single Glass
334547
W5271-77 Sconces-Single Glass 334547
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 334547
Product Name W5271-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details